CEN - EN 3768
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
| Organization: | CEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated.
Classification: 1 100 MPa1)/315 °C2)
1) Corresponds to strength class of the associated bolt, the 100 per cent load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.
Document History