AFNOR - NF EN 4612-013

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 013 : SX, TC and UC - Nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 1 March 2012
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 4612-013
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 013 : SX, TC and UC - Nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable - Product standard
A description is not available for this item.
Advertisement