AFNOR - NF EN 4612-011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
inactive
| Organization: | AFNOR |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
August 28, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.
NF EN 4612-011
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.