AFNOR - NF EN 4612-007

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family jacketed or screened and jacketed - Part 007 : silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard

inactive
Organization: AFNOR
Publication Date: 1 March 2012
Status: inactive
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

September 4, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 007 : silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.
NF EN 4612-007
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family jacketed or screened and jacketed - Part 007 : silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.
Advertisement