DS/EN 1968/A1

Transportable gas cylinders - Periodic inspection and testing of seamless steel gas cylinders

inactive, Most Current
Organization: DS
Publication Date: 17 October 2005
Status: inactive
Page Count: 56
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies the requirements for periodic inspection and testing of seamless steel transportable gas cylinders (single or those from bundles) intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l up to 150 l.
NOTE As far as practicable, this standard may also be applied to cylinders of less than 0,5 l water capacity and for tubes up to 3 000 l water capacity.

Document History

DS/EN 1968/A1
October 17, 2005
Transportable gas cylinders - Periodic inspection and testing of seamless steel gas cylinders
This European Standard specifies the requirements for periodic inspection and testing of seamless steel transportable gas cylinders (single or those from bundles) intended for compressed and...
May 23, 2002
Transportable gas cylinders – Periodic inspection and testing of seamless steel gas cylinders
This European Standard specifies the requirements for periodic inspection and testing of seamless steel transportable gas cylinders (single or those from bundles) intended for compressed and...

References

Advertisement