MSS SP 98

Protective Coatings for the Interior of Valves, Hydrants, and Fittings

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2012
Status: inactive
Page Count: 10
scope:

This Standard Practice covers the material, application, and performance requirements for liquid or powder interior coatings for valves, hydrants, and fittings. In addition, this Standard Practice covers equipment used to conduct holiday tests on coatings.

These coatings are applied to interior ferrous surfaces of valves, hydrants, and fittings intended for use in water, drinking water, or sewerage systems where corrosion protection is specified.

Where it is necessary, because of the application process or purchase requirements, the coating may also be specified for exterior use, with recognition that performance parameters may vary from those specified for interior use.

This Standard Practice does not cover the following:

Special coatings agreed to by the purchaser and the manufacturer.

Coatings for special service conditions such as salt water, acid, high temperature, etc

Document History

January 1, 2020
Protective Coatings for the Interior of Valves, Hydrants, and Fittings
This Standard Practice covers the material, application, and performance requirements for liquid or powder interior coatings for valves, hydrants, and fittings. In addition, this Standard Practice...
January 1, 2015
Protective Coatings for the Interior of Valves, Hydrants, and Fittings
This Standard Practice covers the material, application, and performance requirements for liquid or powder interior coatings for valves, hydrants, and fittings. In addition, this Standard Practice...
MSS SP 98
January 1, 2012
Protective Coatings for the Interior of Valves, Hydrants, and Fittings
This Standard Practice covers the material, application, and performance requirements for liquid or powder interior coatings for valves, hydrants, and fittings. In addition, this Standard Practice...
January 1, 2001
Protective Coatings for the Interior of Valves, Hydrants, and Fittings
This Standard Practice covers the material, application, and performance requirements for liquid or powder interior coatings for valves, hydrants, and fittings. These coatings are applied to...
January 1, 2001
Protective Coatings, for the Interior of Valves, Hydrants, and Fittings
"This Standard Practice covers the material, application, and performance requirements for liquid or powder interior coatings for valves, hydrants, and fittings. These coatings are applied to...
January 1, 1996
Protective Coatings, for the Interior of Valves, Hydrants, and Fittings
A description is not available for this item.

References

Advertisement