CSA ISO/IEC 8650-2
Information technology — Open Systems Interconnection — Protocol specification for the Association Control Service Element: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | CSA |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This Recommendation 1 International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection-oriented ACSE protocol specified in ITU-T Rec. X.227 1 ISO/IEC 8650-l. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance, given in ITU-T Rec. X.296 ) ISO/IEC 9646-7. Detail of the use of this proforma is provided in this Recommendation 1 International Standard.
The supplier of an implementation which is claimed to conform to ITU-T Rec. X.227 1 ISO/IEC 8650-l is required to complete a copy of the PICS proforma provided in Annex A, and is required to provide the information necessary to identify both the supplier and the implementation.
Document History