GMW16753
PA66+SAN (Polyamide 66 + Styrene Acrylonitrile) – 10% Mineral Filled, Heat Stabilized, Impact Modified
| Organization: | GMW |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This standard covers the properties of a 10% mineral filled, heat stabilized, impact modified PA66+SAN (polyamide 66 + styrene acrylonitrile) blend which is used in injected form for molded components.
Paintability. Substrates approved to this standard that are intended to be painted must meet the requirements of GMW16172. Approved paint systems that can be used on this material are listed in the General Motors Approved Paint on Parts Systems (GM APOPS) database.
Symbols. The material abbreviation according to ISO 11469 is >PA66+SAN-I+M10<
Typical Applications. Typical applications include the following: mirror shells.
Document History