ASTM International - ASTM F2277-12
Standard Test Methods for Evaluating Design and Performance Characteristics of Selectorized Strength Equipment
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Metrology and measurement in general): | 17.020 |
significance And Use:
The purpose of these test methods is to provide valid and repeatable test methods for the evaluation of selectorized strength equipment assembled and maintained according to the manufacturer's... View More
scope:
1.1 These test methods specify procedures and apparatus used for testing and evaluating selectorized strength equipment for compliance to Specification F2216. Both design and operational parameters will be evaluated. Where possible and applicable, accepted test methods from other recognized bodies will be used and referenced.
1.2 Requirements-Selecto
1.2.1 Stability,
1.2.2 Edge and corner sharpness,
1.2.3 Tube ends,
1.2.4 Weight stack travel,
1.2.5 Weight stack selector pin retention,
1.2.6 Function of adjustments and locking mechanisms,
1.2.7 Handgrip design and retention,
1.2.8 Assist mechanisms,
1.2.9 Foot supports,
1.2.10 Rope and belt systems:
1.2.10.1 Static load,
1.2.10.2 End fitting design,
1.2.11 Chain drive design,
1.2.12 Pulley design:
1.2.12.1 Rope pulley design,
1.2.12.2 Belt pulley design,
1.2.13 Entrapment zones,
1.2.14 Pull in points,
1.2.15 Weight stack enclosure design,
1.2.16 Loading and deflection:
1.2.16.1 Intrinsic loading and associated deflection,
1.2.16.2 Extrinsic loading and associated deflection,
1.2.16.3 Endurance loading, and
1.2.17 Documentation and warnings verification.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History