CSA - CAN/CSA-C22.2 NO. 60079-6:11

Explosive atmospheres — Part 6: Equipment protection by oil immersion “o”

inactive
Organization: CSA
Publication Date: 1 December 2011
Status: inactive
Page Count: 58
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies the requirements for the construction and testing of oilimmersed electrical equipment, oil-immersed parts of electrical equipment and Ex components in the type of protection oil immersion "o", intended for use in explosive gas atmospheres.

NOTE Type of protection oil immersion "o" provides equipment protection level (EPL) Gb. For further information, see Annex A.

This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence.

This standard is applicable to electrical equipment, parts of electrical equipment, and Ex components which, in the absence of oil immersion, are not ignition capable in normal operation as determined by IEC 60079-15 or IEC 60079-11.

Document History

January 1, 2022
Explosive atmospheres — Part 6: Equipment protection by liquid immersion “o”
A description is not available for this item.
January 1, 2017
Explosive atmospheres - Part 6: Equipment protection by liquid immersion “o”
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion “o” intended for use in...
January 1, 2017
Explosive atmospheres — Part 6: Equipment protection by liquid immersion “o”
A description is not available for this item.
CAN/CSA-C22.2 NO. 60079-6:11
December 1, 2011
Explosive atmospheres — Part 6: Equipment protection by oil immersion “o”
This part of IEC 60079 specifies the requirements for the construction and testing of oilimmersed electrical equipment, oil-immersed parts of electrical equipment and Ex components in the type of...
Explosive atmospheres - Part 6: Equipment protection by oil immersion “o”
This part of IEC 60079 specifies the requirements for the construction and testing of oilimmersed electrical equipment, oil-immersed parts of electrical equipment and Ex components in the type of...
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres - Part 6: Oil-Immersion "o"
This part of lEC 79 specifies the requirements for the construction and testing of oil-immersed electrical apparatus, oil-immersed parts of electrical apparatus and Ex components in the type of...
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres - Part 6: Oil-Immersion "o"
This part of IEC 79 specifies the requirements for the construction and testing of oil-immersed electrical apparatus, oil-immersed parts of electrical apparatus and Ex componenets in the type of...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 6: Oil-Immersed Apparatus
This Recommendation covers the requirements for electrical apparatus or for parts of electrical apparatus which are intended to be made safe by oil-immersion in the sense that flammable gases or...

References

Advertisement