GMW16728
Polycarbonate - UV Stabilized
| Organization: | GMW |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 6 |
scope:
Material Description. This specification describes material types of unfilled polycarbonate, ultraviolet (UV) stabilized applications. Code numbers that apply to this specification are listed in Table 1. This specification is based on GMW3013 per ISO 7391-1/2 recommendations.
Paintability. Approved paint systems that can be used on this material are listed, e.g., in the General Motors Approved Paint on Parts Systems (GM APOPS) database.
Types. The classification into type codes is according to the different properties as described in Table 1. Standard Properties are listed in Table 2.
Symbols. The material abbreviation according to ISO 11469 is >PC<.
Typical Applications. Typical applications include interior UV stabilized and exterior applications that are not exposed to sunlight or have a UV protective coating. Not for use in optical lens applications, refer to GMW16729.
Document History