GMW16732

Interior Colored, UV Stabilized, Coated Silicone Rubber Button Pad Material Performance

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2012
Status: inactive
Page Count: 3
scope:

This specification covers the material performance requirements for color-matched, soft-feel, coated silicone rubber buttons used in lower or moderate ultraviolet (UV) stability and temperature locations of the vehicle interior. These buttons are colormatched and UV-stable, and the coating may be multi-colored layers and laser etched for graphics and backlighting. This specification excludes thermoplastic elastomer buttons and painted rigid buttons; those are covered by typical GM raw material specifications for thermoplastics, paint and GMW14444 for part performances 1.1 Material Description. Not applicable.

Symbols. Not applicable.

Typical Applications. OnStar buttons, universal home remote system, buttons, key fobs, steering wheel and door switches.

Remarks. Not applicable.

Document History

March 1, 2020
Interior Colored, UV Stabilized, Coated Silicone Rubber Button Pad Material Performance
Purpose/Material Description. This standard covers the material performance requirements for color-matched, soft-feel, coated silicone rubber buttons used in lower or moderate ultraviolet (UV)...
October 1, 2014
Interior Colored, UV Stabilized, Coated Silicone Rubber Button Pad Material Performance
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
GMW16732
March 1, 2012
Interior Colored, UV Stabilized, Coated Silicone Rubber Button Pad Material Performance
This specification covers the material performance requirements for color-matched, soft-feel, coated silicone rubber buttons used in lower or moderate ultraviolet (UV) stability and temperature...

References

Advertisement