CEN - EN ISO 13792

Thermal performance of buildings - Calculation of internal temperatures of a room in summer without mechanical cooling - Simplified methods

inactive, Most Current
Organization: CEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 66
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This International Standard specifies the required input data for simplified calculation methods for determining the maximum, average and minimum daily values of the operative temperature of a room in warm periods:

a) to define the characteristics of a room at the design stage in order to avoid overheating in summer;

b) to define whether the installation of a cooling system is necessary or not.

Clause 6 gives the criteria to be met by a calculation method in order to satisfy this International Standard.

Document History

EN ISO 13792
March 1, 2012
Thermal performance of buildings - Calculation of internal temperatures of a room in summer without mechanical cooling - Simplified methods
This International Standard specifies the required input data for simplified calculation methods for determining the maximum, average and minimum daily values of the operative temperature of a room...
March 1, 2005
Thermal performance of buildings - Calculation of internal temperatures of a room in summer without mechanical cooling - Simplified methods
A description is not available for this item.

References

Advertisement