NAVISTAR - TMS 1065
Tapered Roller Bearings for Wheel End Applications
| Organization: | NAVISTAR |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers requirements for material, chemical composition microstructure, dimensional tolerances, post-hardening treatments, design performance validation, quality, source approval/quality control, shipping, and identification.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
APPLICATION
This specification covers material requirements for tapered roller bearings to be used in wheel end applications. The bearing steels covered by this specification may be of two types:
Type 1 - Case hardened (carburized)
Type 2 - Through-hardened
Document History