ISO 15500-2

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 2: Performance and general test methods

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2012
Status: inactive
Page Count: 16
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies performance and general test methods for compressed natural gas (CNG) fuel system components intended for use on the types of motor vehicles defined in ISO 3833.

This part of ISO 15500 is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using compressed natural gas in accordance with ISO 15403. It is not applicable to the following:

a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer;

b) fuel containers;

c) stationary gas engines;

d) container-mounting hardware;

e) electronic fuel management;

f) refuelling receptacles.

Document History

May 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 2: Performance and general test methods
This part of ISO 15500 specifies performance and general test methods for compressed natural gas (CNG) fuel system components intended for use on the types of motor vehicles defined in ISO 3833....
ISO 15500-2
April 15, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 2: Performance and general test methods
This part of ISO 15500 specifies performance and general test methods for compressed natural gas (CNG) fuel system components intended for use on the types of motor vehicles defined in ISO 3833....
February 15, 2001
Road Vehicles - Compressed Natural Gas (CNG) Fuel System Components - Part 2: Performance and General Test Methods
A description is not available for this item.

References

Advertisement