ISO 15500-9

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 9: Pressure regulator

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2012
Status: inactive
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for the pressure regulator, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833.

This part of ISO 15500 is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with ISO 15403.

It is not applicable to the following:

a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer;

b) fuel containers;

c) stationary gas engines;

d) container-mounting hardware;

e) electronic fuel managemen

f) refuelling receptacles.

Document History

August 1, 2020
Road vehicles — Compressed natural gas (CNG) fuel system components — Part 9: Pressure regulator
This document specifies tests and requirements for the pressure regulator, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833....
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 9: Pressure regulator AMENDMENT 1
A description is not available for this item.
ISO 15500-9
April 15, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 9: Pressure regulator
This part of ISO 15500 specifies tests and requirements for the pressure regulator, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO...
January 15, 2001
Road Vehicles - Compressed Natural Gas (CNG) Fuel System Components - Part 9: Pressure Regulator
A description is not available for this item.

References

Advertisement