DSF/prEN 16402
Assessment of emissions of regulated dangerous substances from coatings into indoor air - Sampling, conditioning and testing
| Organization: | DS |
| Status: | pending |
| Page Count: | 37 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This European Standard specifies a reference method for the determination of emissions from coatings into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, volatile aldehydes and volatile diisocyanates. NOTE This European Standard is aimed at describing the overall procedure and makes use of existing standards mainly by normative reference complemented when necessary with additional or modified normative requirements. This European Standard applies to coatings for indoor use as listed in Clause 5. It is mainly aimed at determining emission data in indoor air for the purpose of voluntary labelling of products but may also be used for CE marking and associated Attestation of Conformity in the case of products that are covered by the construction products directive.
Document History