DSF/FprEN 12842

Ductile iron fittings for PVC-U or PE piping systems - Requirements and test methods

pending
Organization: DS
Status: pending
Page Count: 48
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies the requirements and associated test methods applicable to ductile iron fittings, ductile iron and mild steel couplings and flange adaptors and their joints to be used with poly(vinyl chloride) (PVC-U) pipes or polyethylene (PE) pipes, in conformity with EN 1452-1 to -5, ENV 1452-6 and -7 and EN 12201-1 to -5 respectively, for the construction of pipelines: ? to convey water (e.g. water intended for human consumption); ? with or without pressure; ? to be installed below or above ground, inside or outside buildings. This European Standard is not intended to cover sewerage applications, where additional requirements may be necessary. This European Standard is applicable to fittings which are: ? manufactured with socketed, flanged or spigot ends; ? supplied externally and internally coated; ? suitable for PE and PVC-U pipes with fluid temperatures between 0°C and 25°C, excluding frost, and for pressures up to 16 bar (PFA). For higher temperatures (up to 45°C for PVC-U or 40°C for PE) the PFA is derated as given in EN 1452 and EN 12201; ? not intended for use in areas subjected to reaction to fire regulations. NOTE 1 This does not preclude special arrangements for the products to be used at higher temperatures. Temperature limitations and pressure limitations are those coming from the PVC-U or PE pipes. This European Standard covers ductile iron fittings, couplings and flange adaptors cast by any type of foundry process or manufactured by fabrication of cast components, as well as corresponding joints, in a size range extending from DN 60 to DN 700, to be used with pipes of external diameter from 63 mm to 710 mm. As long as no equivalent European Standard exists for mild steel accessories, this European Standard also covers couplings and flange adaptors for use with PVC-U and PE pipes which are fabricated partly or entirely from mild steel as well as corresponding joints, in a size range extending from DN 60 to DN 700, to be used with pipes of external diameter from 63 mm to 710 mm. This European Standard specifies requirements for materials, dimensions and tolerances, mechanical properties and standard coatings. It also gives minimum performance requirements for all components, including restrained and non-restrained flexible joints. Joint design and gasket shapes are outside the scope of this standard. This European Standard does not cover fittings, couplings and flange adaptors intended to be used with different pipe materials other than PVC-U and PE. NOTE 2 Fittings, couplings and flange adaptors complying with the requirements of this European Standard for PVC-U should also meet the requirements for PVC-O and PVC-A pipes. Where this is not the case, the manufacturer should declare this in his literature. NOTE 3 In this European Standard, all pressures are relative pressures, expressed in bars (100 kPa = 1 bar).

Document History

October 16, 2012
Ductile iron fittings for PVC-U or PE piping systems - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron fittings, ductile iron and mild steel couplings and flange adaptors and their joints to be...
May 14, 2001
Ductile iron fittings for PVC-U or PE piping systems - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron fittings and their joints to be used with polyvinyl chloride (PVC-U) pipes or polyethylene...
Ductile iron fittings for PVC-U or PE piping systems - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron fittings and mild steel couplings and flange adaptors and their joints to be used with...
DSF/FprEN 12842
Ductile iron fittings for PVC-U or PE piping systems - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron fittings, ductile iron and mild steel couplings and flange adaptors and their joints to be...
Advertisement