DS/ISO 7870-3

Control charts – Part 3: Acceptance control charts

inactive
Organization: DS
Publication Date: 20 March 2012
Status: inactive
Page Count: 30
ICS Code (Application of statistical methods): 03.120.30
scope:

This International Standard gives guidance on the uses of acceptance control charts and establishes general procedures for determining sample sizes, action limits and decision criteria. This chart should be used only when a) the within subgroup variation is in-control and the variation is estimated efficiently. b) a high level of process capability has been achieved. This chart is typically used when the process variable under study is normally distributed, however, it can be applied to non-normal distribution. Examples are included to illustrate a variety of circumstances in which this technique has advantages and to provide details of the determination of the sample size, the action limits and the decision criteria.

Document History

June 2, 2020
Control charts – Part 3: Acceptance control charts
This document gives guidance on the uses of acceptance control charts and establishes general procedures for determining sample sizes, action limits and decision criteria. An acceptance control chart...
DS/ISO 7870-3
March 20, 2012
Control charts – Part 3: Acceptance control charts
This International Standard gives guidance on the uses of acceptance control charts and establishes general procedures for determining sample sizes, action limits and decision criteria. This chart...
Control charts -- Part 3: Acceptance control charts
This document gives guidance on the uses of acceptance control charts and establishes general procedures for determining sample sizes, action limits and decision criteria. An acceptance control chart...
Control charts - Part 3: Acceptance control charts
This part of ISO 7870 gives guidance on the uses of acceptance control charts and establishes general procedures for determining sample sizes, action limits and decision criteria. An acceptance...
Advertisement