CSA/AM - CSA CHMC 1-2012

Test Methods For Evaluating Material Compatibility In Compressed Hydrogen Applications Phase 1 - Metals

inactive
Organization: CSA/AM
Publication Date: 1 March 2012
Status: inactive
Page Count: 44
scope:

This standard provides uniform test methods for evaluating material compatibility with compressed hydrogen applications. The results of these tests are intended to provide a basic comparison of materials performance in applications utilizing compressed hydrogen. This standard is not intended to replace the targeted testing which may be necessary to qualify the design of a component manufactured for use in hydrogen applications.

This standard applies to metallic materials only.

If the value for measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification.

All references to pressure throughout this standard are to be considered gauge pressures, unless otherwise specified.

Document History

January 1, 2014
Test methods for evaluating material compatibility in compressed hydrogen applications - Metals
A description is not available for this item.
January 1, 2014
Test methods for evaluating material compatibility in compressed hydrogen applications – Metals
This standard provides uniform test methods for evaluating material compatibility with compressed hydrogen applications. The results of these tests are intended to provide a basic comparison of...
January 1, 2014
Test methods for evaluating material compatibility in compressed hydrogen applications - Metals
This standard provides uniform test methods for evaluating material compatibility with compressed hydrogen applications. The results of these tests are intended to provide a basic comparison of...
CSA CHMC 1-2012
March 1, 2012
Test Methods For Evaluating Material Compatibility In Compressed Hydrogen Applications Phase 1 - Metals
This standard provides uniform test methods for evaluating material compatibility with compressed hydrogen applications. The results of these tests are intended to provide a basic comparison of...

References

Advertisement