CEN - EN 4443
Aerospace series - Nuts, elliptical clinch, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), MoS2 coated, Classification: 900 MPa (at ambient temperature)/ 425 °C
| Organization: | CEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies characteristics of self-locking elliptical clinch nuts with MJ threads in FEPA2601, MoS2 coated, for aerospace applications.
Classification: 900 MPa 1) / 425 °C 2)
1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2) Maximum test temperature of the parts.
Document History