DSF/FprCEN/TR 16405
Intelligent transport systems - ESafety - ECall additional optional data set for heavy goods vehicles eCall
| Organization: | DS |
| Status: | pending |
| Page Count: | 37 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Report defines an additional data concept that may be transferred as an 'optional additional data concept' as defined in 'Block 12' of CEN 15722 eCall MSD, that may be transferred from a goods vehicle to a PSAP in the event of a crash or emergency via an eCall communication session. Two variants are provided, one (schema A) for use where dangerous goods (ADR classified); the second variant (schema B) is for use where no ADR classified load is known. NOTE 1 The communications media protocols and methods for the transmission of the eCall message are not specified in this Technical Report. NOTE 2 Additional data concepts may also be transferred, and any such data concepts should be registered using a data registry as defined in EN ISO 24978.
Document History