FORD WSB-M18P11-A2

SEALER, LOW TEMPERATURE EXPANDING, PERFORMANCE REQUIREMENTS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 4 April 2012
Status: inactive
Page Count: 7
scope:

This specification defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat and can be used at temperatures ranging from 124 C metal temperature for 10 minutes to 177 C metal temperature for 20 minutes. This material can be supplied with or without a pressure sensitive adhesive coating or a release liner.

Document History

FORD WSB-M18P11-A2
April 4, 2012
SEALER, LOW TEMPERATURE EXPANDING, PERFORMANCE REQUIREMENTS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat and can be used at temperatures ranging from 124 C metal temperature for 10...
February 17, 1993
SEALER, LOW TEMPERATURE EXPANDING, PERFORMANCE REQUIREMENTS
1. SCOPE This specification defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat and can be used at temperatures ranging from 124 C metal...

References

Advertisement