FORD WSS-M33J3-E3

ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J3-E2, ETCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 26 March 2012
Status: inactive
Page Count: 21
scope:

The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet application and monobaked or in a wet on bake operation. WSS-M33J3-D1/F5 replaces ESB-M33J3-A1/C5.

Document History

FORD WSS-M33J3-E3
March 26, 2012
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J3-E2, ETCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet...
April 9, 2002
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J3-E2, ETCH RESISTANT, EXTERIOR
1. SCOPE The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...
July 1, 1998
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J3-E2, ETCH RESISTANT, EXTERIOR
1. SCOPE The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...

References

Advertisement