FORD ESB-M7C53-A4
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HEAT RESISTANT - HIGH SOLIDS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 5 April 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity and temperature extremes.
Document History
FORD ESB-M7C53-A4
April 5, 2012
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HEAT RESISTANT - HIGH SOLIDS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity and...
March 24, 2004
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HEAT RESISTANT - HIGH SOLIDS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity...