JSA - JIS X 6319-4

Specification of implementation for integrated circuit(s) cards-Part 4: High speed proximity cards

inactive
Buy Now
Organization: JSA
Publication Date: 20 October 2010
Status: inactive
Page Count: 72
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This Standard specifies the physical characteristics, air interface, transmission protocols, file structure, commands and the like of high-speed contactless proximity integrated circuit cards (hereafter referred to as "PICCs").

The PICCs offer the functionality for processing multiple files at one time and handling power disruption during processing with reduced transactions, while maintaining the security between those files.

The PICCs are used in systems such as electronic ticketing at railway stations and event sites, which require high-speed and processing of accesses with quickly moving users are essential.

Document History

March 22, 2016
Specification of implementation for integrated circuit(s) cards-Part 4: High speed proximity cards
This Standard specifies the physical characteristics, air interface, transmission protocols, file structure, commands and the like, which are used by high-speed proximity integrated circuit cards....
JIS X 6319-4
October 20, 2010
Specification of implementation for integrated circuit(s) cards-Part 4: High speed proximity cards
This Standard specifies the physical characteristics, air interface, transmission protocols, file structure, commands and the like of high-speed contactless proximity integrated circuit cards...
July 20, 2005
Specification of implementation for integrated circuit(s) cards - Part 4: High Speed proximity cards
A description is not available for this item.

References

Advertisement