JSA - JIS H 4203

Magnesium alloy bars

inactive
Buy Now
Organization: JSA
Publication Date: 22 August 2011
Status: inactive
Page Count: 17
ICS Code (Magnesium products): 77.150.20
scope:

This Standard specifies the magnesium alloy bars with a circular, rectangular, square, regular hexagonal or regular octagonal cross section manufactured by extrusion (hereafter referred to as "bars").

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3116 : 2007 Magnesium and magnesium alloys- Wrought magnesium alloys

ISO 7773 : 1983 Magnesium alloys - Round bars and tubes - Dimensional tolerances (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

October 22, 2018
Magnesium alloy bars and wires
This Standard specifies the magnesium alloy bars (hereafter referred to as bars) and magnesium alloy wires (hereafter referred to as wires) with a circular, rectangular, square, regular hexagonal or...
JIS H 4203
August 22, 2011
Magnesium alloy bars
This Standard specifies the magnesium alloy bars with a circular, rectangular, square, regular hexagonal or regular octagonal cross section manufactured by extrusion (hereafter referred to as...
March 20, 2005
Magnesium alloy bars
A description is not available for this item.
November 20, 1998
Magnesium Alloy Bars
A description is not available for this item.
January 1, 1990
Magnesium Alloys Bars
A description is not available for this item.

References

Advertisement