DS/EN 50467
Railway applications - Rolling stock - Electrical connectors, requirements and test methods
| Organization: | DS |
| Publication Date: | 2 February 2012 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated currents up to 125 A per contact and frequencies below 3 MHz used for indoor and outdoor applications in railway rolling stock. This European Standard identifies the application levels for electrical connectors based on - the severity of the service conditions in different rolling stock technologies, - the intended use of the rolling stock, - the location of the connector in the rolling stock system. This European Standard is not applicable to internal connections of electronic devices such as connectors for printed boards and rack-and-panel connectors.
Document History