DSF/FprEN 62271-112

High-voltage switchgear and controlgear -- Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines

inactive
Organization: DS
Status: inactive
Page Count: 26
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

1.1 Scope This part of IEC 62271 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having voltages of 550 kV and above. High speed earthing switches described in this standard are intended to extinguish the secondary arc remaining after clearing faults on transmission lines by the circuit-breakers.

Document History

October 16, 2013
High-voltage switchgear and controlgear – Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
IEC 62271-112:2013 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having voltages of...
High-voltage switchgear and controlgear -- Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
1.1 Scope This part of IEC 62271 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems...
DSF/FprEN 62271-112
High-voltage switchgear and controlgear -- Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
1.1 Scope This part of IEC 62271 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems...
Advertisement