CEN - EN 12493
LPG equipment and accessories - Welded steel tanks for liquefied petroleum gas (LPG) - Road tankers design and manufacture
| Organization: | CEN |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This European Standard specifies minimum requirements for materials, design, construction and workmanship procedures, and tests for welded LPG road tanker tanks and their welded attachments manufactured from carbon, carbon/manganese and micro alloy steels.
There is no upper size limit as this is determined by the gross vehicle weight limitation.
This European Standard does not cover tanks for tank containers.
NOTE 1 In the context of this standard the term "road tanker" is understood to mean "fixed tanks" and "demountable tanks" as defined in ADR.
NOTE 2 The equipment of the tanks and the inspection and testing after assembly is covered by EN 12252, and EN 14334, respectively.
NOTE 3 The design type of the road tanker is subject to the approval by the competent authority, as required by ADR.
Document History