DS/ISO/IEC 19788-3

Information technology - Learning, education and training - Metadata for learning resources - Part 3: Basic application profile

inactive
Organization: DS
Publication Date: 15 February 2012
Status: inactive
Page Count: 38
ICS Code (IT applications in other fields): 35.240.99
scope:

The primary purpose of ISO/IEC 19788 is to specify metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of data elements and the specification of their attributes. ISO/IEC 19788 provides data elements for the description of learning resources and resources directly related to learning resources. This part of ISO/IEC 19788 is designed to help implementers with a starting point for adopting ISO/IEC 19788, defining an application profile that specifies, through adding constraints to the use of some data elements, how the ISO/IEC 19788-2 element set can be used.

Document History

November 8, 2016
Information technology – Learning, education and training – Metadata for learning resources – Part 3: Basic application profile
The primary purpose of ISO/IEC 19788 is to specify metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of data...
DS/ISO/IEC 19788-3
February 15, 2012
Information technology - Learning, education and training - Metadata for learning resources - Part 3: Basic application profile
The primary purpose of ISO/IEC 19788 is to specify metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of data...
Advertisement