DS/ISO 11269-2
Soil quality - Determination of the effects of pollutants on soil flora - Part 2: Effects of contaminated soil on the emergence and early growth of higher plants
inactive, Most Current
| Organization: | DS |
| Publication Date: | 20 March 2012 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Biological properties of soils): | 13.080.30 |
scope:
This part of ISO 11269 describes a method to assess the quality of an unknown soil and the soil habitat function by determining the emergence and early growth response of at least two terrestrial plant species compared to reference or standard control soils. It is applicable to soils of unknown quality e.g. from contaminated sites, amended soils or soils after remediation.
Document History
DS/ISO 11269-2
March 20, 2012
Soil quality - Determination of the effects of pollutants on soil flora - Part 2: Effects of contaminated soil on the emergence and early growth of higher plants
This part of ISO 11269 describes a method to assess the quality of an unknown soil and the soil habitat function by determining the emergence and early growth response of at least two terrestrial...
November 9, 2005
Soil quality - Determination of the effects of pollutants on soil flora - Part 2: Effects of chemicals on the emergence and growth of higher plants
This part of ISO 11269 describes a method that is applicable to the determination of possible toxic effects of solid or liquid chemicals incorporated in soil on the emergence and early stages of...