AWPA - A76

STANDARD METHOD TO DETERMINE THE PENETRATION OF OXINE COPPER (COPPER-8 QUINOLINOLATE) CONTAINING PRESERVATIVES

inactive
Organization: AWPA
Publication Date: 1 January 2012
Status: inactive
Page Count: 2
scope:

This standard is employed to determine the penetration depth of oxine copper into treated wood to decide whether the treated product meets acceptance levels as prescribed in treatment standards.

This method is not suitable for determining penetration into wood treated with oxine copper dissolved in darkly colored P-9 heavy oil solvents.

This method can also be employed to determine penetration into wood treated with waterborne or lightcolored oilborne copper naphthenate or other copper(II)- based preservatives. However, the detection limit is very low so that some contamination, such as some copper(II) from the outer zone of copper(II)-treated wood being transferred to the inner wood zone by the saw blade during cutting the sample, can give a false positive reading.

The detection limit of copper(II) is 5μg/cm3 or 0.032 kg/m3 (0.002 pcf).

Document History

January 1, 2014
METHOD FOR DETERMINING PENETRATION OF COPPER-CONTAINING PRESERVATIVES
A description is not available for this item.
A76
January 1, 2014
METHOD FOR DETERMINING PENETRATION OF COPPER-CONTAINING PRESERVATIVES
A description is not available for this item.
A76
January 1, 2012
STANDARD METHOD TO DETERMINE THE PENETRATION OF OXINE COPPER (COPPER-8 QUINOLINOLATE) CONTAINING PRESERVATIVES
This standard is employed to determine the penetration depth of oxine copper into treated wood to decide whether the treated product meets acceptance levels as prescribed in treatment standards....
Advertisement