CEN - EN 3718

Aerospace series - Test method for metallic materials - Ultrasonic inspection of tubes

active, Most Current
Organization: CEN
Publication Date: 1 April 2012
Status: active
Page Count: 16
ICS Code (Rivets): 49.030.60
scope:

This European Standard specifies the requirements for ultrasonic inspection of tubes in metallic materials with an external diameter ≥ 5 mm.

For other cases, the use of this standard is by agreement between the manufacturer and the purchaser.

The purpose of the ultrasonic inspection is the detection of defects within the wall thickness and at the outer and inner surfaces of the tube. The method will detect two dimensional defects in the longitudinal and circumferential directions perpendicular to the tube wall. Where inspection for other types of defects is required, this requirements should be stated on the order.

Document History

EN 3718
April 1, 2012
Aerospace series - Test method for metallic materials - Ultrasonic inspection of tubes
This European Standard specifies the requirements for ultrasonic inspection of tubes in metallic materials with an external diameter ≥ 5 mm. For other cases, the use of this standard is by agreement...

References

Advertisement