AENOR - UNE-EN 60660
Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 kV up to but not including 300 kV.
active, Most Current
| Organization: | AENOR |
| Publication Date: | 28 February 2001 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Insulators): | 29.080.10 |
Document History
UNE-EN 60660
February 28, 2001
Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 kV up to but not including 300 kV.
A description is not available for this item.