AENOR - UNE-EN 60168

TESTS ON INDOOR AND OUTDOOR POST INSULATORS OF CERAMIC MATERIAL OR GLASS FOR SYSTEMS WITH NOMINAL VOLTAGES GREATER THAN 1 000 V.

active
Organization: AENOR
Publication Date: 28 November 1997
Status: active
Page Count: 51
ICS Code (Insulators): 29.080.10

Document History

September 14, 2001
Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 kV.
A description is not available for this item.
January 13, 1999
TESTS ON INDOOR AND OUTDOOR POST INSULATORS OF CERAMIC MATERIAL OR GLASS FOR SYSTEMS WITH NOMINAL VOLTAGES GREATER THAN 1 KV.
A description is not available for this item.
UNE-EN 60168
November 28, 1997
TESTS ON INDOOR AND OUTDOOR POST INSULATORS OF CERAMIC MATERIAL OR GLASS FOR SYSTEMS WITH NOMINAL VOLTAGES GREATER THAN 1 000 V.
A description is not available for this item.

References

Advertisement