ISO 21360-2
Vacuum technology - Standard methods for measuring vacuum-pump performance - Part 2: Positive displacement vacuum pumps
| Organization: | ISO |
| Publication Date: | 15 April 2012 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Vacuum technology): | 23.160 |
scope:
This part of ISO 21360 specifies methods for measuring the volume flow rate, base pressure, water vapour tolerance, power consumption, and the lowest start-up temperature of positive displacement vacuum pumps, which discharge gas against atmospheric pressure and with a usual base pressure <10 kPa.
In this part of ISO 21360, it is necessary to use the determinations of volume flow rate and base pressure specified in ISO 21360-1.
This part of ISO 21360 also applies to the testing of other types of pumps which can discharge gas against atmospheric pressure, e.g. drag pumps.
Document History