DIN ISO 21308-2
Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 2: Dimensional bodywork exchange parameters (ISO 21308-2:2006)
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 71 |
| ICS Code (Commercial vehicles in general): | 43.080.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
Document History
April 1, 2013
Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 2: Dimensional bodywork exchange parameters (ISO 21308-2:2006)
Der vorliegende Teil der ISO 21308 enthält einen Satz von Codes für den Austausch von Abmessungsdaten zwischen LKW-Chassis- und Aufbautenherstellern. Er ist auf die in der ISO 3833 definierten...
DIN ISO 21308-2
April 1, 2012
Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 2: Dimensional bodywork exchange parameters (ISO 21308-2:2006)
A description is not available for this item.