DIN EN 16158

Animal feeding stuffs - Determination of semduramicin content - Liquid chromatographic method using a "tree" analytical approach

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: active
Page Count: 27
ICS Code (Animal feeding stuffs): 65.120
scope:

This European standard specifies a high-performance liquid chromatographic (HPLC) method for the determination of the semduramicin content at authorized level in animal feeding stuffs , using mass spectrometry detection or post-column derivatization and (UV)-VIS detection (hereinafter UV detection). This method is applicable to poultry feed. The limit of quantitation is 1,0 mg/kg when mass spectrometry is used for detection and 3,0 mg/kg when the detection is performed by UV with post-column derivatization. Lower limits of quantitation are achievable but this is to be validated by the user.

The method allows the discrimination of semduramicin from monensin, salinomycin, narasin, maduramicin and lasalocid.

Document History

DIN EN 16158
May 1, 2012
Animal feeding stuffs - Determination of semduramicin content - Liquid chromatographic method using a "tree" analytical approach
This European standard specifies a high-performance liquid chromatographic (HPLC) method for the determination of the semduramicin content at authorized level in animal feeding stuffs , using mass...

References

Advertisement