DIN EN ISO 1119
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO 1119:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in technical engineering.
It applies only to plain conical surfaces, and excludes prismatic pieces, taper threads, bevel gears, etc.
Document History
DIN EN ISO 1119
April 1, 2012
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO 1119:2011)
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
April 1, 2003
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO 1119:1998)
A description is not available for this item.