DIN EN 1562

Founding - Malleable cast irons

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: inactive
Page Count: 21
ICS Code (Irons): 77.080.10
scope:

This European Standard defines grades and the corresponding requirements for malleable cast irons.

This European standard specifies five grades of whiteheart malleable cast iron and nine grades of blackheart malleable cast iron, based on mechanical properties measured on cast samples (which are test pieces).

This European Standard specifies Brinell hardness values determined only when these values are requested by the purchaser.

This European Standard does not cover technical delivery conditions for malleable cast iron castings. Reference should be made to EN 1559-1 and EN 1559-3.

This European Standard does not cover chemical composition, except phosphorous (see Clause 6).

Grade EN-GJMB-300-6 (5.4100) malleable cast iron shall not be used for any pressure application, e. g. also pressure applications not covered by the Pressure Equipment Directive 97/23/EC.

Document History

June 1, 2019
Founding - Malleable cast irons
A description is not available for this item.
March 1, 2018
Founding - Malleable cast irons; German and English version prEN 1562:2018
A description is not available for this item.
July 1, 2017
Founding - Malleable cast irons; German and English version prEN 1562:2017
A description is not available for this item.
DIN EN 1562
May 1, 2012
Founding - Malleable cast irons
This European Standard defines grades and the corresponding requirements for malleable cast irons. This European standard specifies five grades of whiteheart malleable cast iron and nine grades of...
August 1, 2006
Founding - Malleable cast irons
A description is not available for this item.
August 1, 1997
Founding - Malleable cast iron
A description is not available for this item.

References

Advertisement