DIN EN 1998-2/NA

National Annex - Nationally determined parameters - Eurocode 8: Design of structures for earthquake resistance - Part 2: Bridges

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2011
Status: active
Page Count: 21
ICS Code (Seismic and vibration protection): 91.120.25
ICS Code (Bridge construction): 93.040
scope:

This National Annex contains national provisions relating to the design and construction of bridges in seismic regions, that are to be taken into consideration when applying DIN EN 1998-2:2010-12 in Germany.

Alternative simplified design criteria and verification procedures for approximately straight beam bridges and the conditions under which they can be applied are given in Annex NA.A.

This National Annex is only valid in conjunction with DIN EN 1998-2:2010-12.

Document History

December 1, 2022
National Annex - Nationally determined parameters - Eurocode 8: Design of structures for earthquake resistance - Part 2: Bridges
A description is not available for this item.
DIN EN 1998-2/NA
March 1, 2011
National Annex - Nationally determined parameters - Eurocode 8: Design of structures for earthquake resistance - Part 2: Bridges
This National Annex contains national provisions relating to the design and construction of bridges in seismic regions, that are to be taken into consideration when applying DIN EN 1998-2:2010-12 in...

References

Advertisement