DIN EN 13617-3

Petrol filling stations - Part 3: Safety requirements for construction and performance of shear valves

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: active
Page Count: 20
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard specifies safety and environmental requirements for the construction and performance of shear valves to be fitted to metering pumps, dispensers, and/or satellite delivery systems installed at petrol filling stations and used to dispense liquid fuels into the tanks of motor vehicles, boats and light aircraft and into portable containers at flow rates up to 200 l min-1.

The requirements apply to shear valves at ambient temperatures from -20 °C to +40 °C with the possibility for an extended temperature range.

It pays particular attention to mechanical and hydraulic characteristics.

NOTE 1 This European Standard does not apply to equipment for use with liquefied petroleum gas (LPG) or liquefied natural gas (LNG) or compressed natural gas (CNG).

NOTE 2 Fuels other than of Explosion Group IIA are excluded from this European Standard.

Document History

November 1, 2021
Petrol filling stations - Part 3: Safety requirements for construction and performance of shear valves
A description is not available for this item.
November 1, 2018
Petrol filling stations - Part 3: Safety requirements for construction and performance of shear valves; German and English version prEN 13617-3:2018
A description is not available for this item.
DIN EN 13617-3
May 1, 2012
Petrol filling stations - Part 3: Safety requirements for construction and performance of shear valves
This European Standard specifies safety and environmental requirements for the construction and performance of shear valves to be fitted to metering pumps, dispensers, and/or satellite delivery...
November 1, 2004
Petrol filling stations - Part 3: Safety requirements for construction and performance of shear valves
A description is not available for this item.

References

Advertisement