DIN EN 1996-2/NA
National Annex - Nationally determined parameters - Eurocode 6: Design of masonry structures - Part 2: Design considerations, selection of materials and execution of masonry
| Organization: | DIN |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Masonry): | 91.080.30 |
scope:
This National Annex contains national provisions relating to the design of buildings and civil engineering works constructed with unreinforced and reinforced masonry where the reinforcement is added to provide ductility and strength or increase durability. These national specifications are to be taken into account when applying DIN EN 1996-2:2010-12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1996-2:2010-12.
Document History