DIN EN 16012

Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: inactive
Page Count: 32
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation products. This European Standard supports and does not replace existing CEN or ISO test methods.

This European Standard applies to any thermal insulation product that derives a proportion of its claimed thermal properties from the presence of one or more reflective or low emissivity surfaces together with any associated airspace(s). It does not replace the existing procedures for the determination of the thermal performance of products already covered by an existing harmonized product standard where the declared value of these products does not specifically include any claims attributable to the emissivity of the facing.

Document History

May 1, 2015
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance (includes Amendment A1:2015)
This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation...
DIN EN 16012
April 1, 2012
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation...

References

Advertisement