DIN EN 997

WC pans and WC suites with integral trap

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: inactive
Page Count: 64
ICS Code (Sanitary installations): 91.140.70
scope:

This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for personal hygiene manufactured from glazed ceramics or stainless steel.

This European Standard does not apply to squatting toilets, WC pans without integral trap or flushing cisterns as separate appliances.

In the case of independent WC pans, the associated flushing cisterns and pressure valves are covered by other standards and the reference to cisterns in this standard is related only to the definition and requirements of flushing volume.

In the case of close-coupled suites and one-piece WCs, this standard also specifies design, performance requirements and the test methods for designated flushing cisterns with flushing mechanisms, inlet valves and overflows. For these products, this standard covers flushing cisterns designed to be connected to drinking water installations inside buildings.

Before installation of WCs, EN 12056-2 and national requirements need to be taken into consideration.

Document History

December 1, 2018
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance characteristics together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
September 1, 2017
WC pans and WC suites with integral trap; German and English version prEN 997:2017
A description is not available for this item.
September 1, 2015
WC pans and WC suites with integral trap (includes Amendment A1:2015)
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
DIN EN 997
May 1, 2012
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
March 1, 2008
WC pans and WC suites with integral trap (includes Amendment A1:2006)
A description is not available for this item.
December 1, 2003
WC pans and WC suites with integral trap
A description is not available for this item.
October 1, 1999
WC pans with integral trap
A description is not available for this item.

References

Advertisement