DIN EN ISO 12696

Cathodic protection of steel in concrete (ISO 12696:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: inactive
Page Count: 54
ICS Code (Concrete structures): 91.080.40
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies performance requirements for cathodic protection of steel in cement-based concrete, in both new and existing structures. It covers building and civil engineering structures, including normal reinforcement and prestressed reinforcement embedded in the concrete. It is applicable to uncoated steel reinforcement and to organic-coated steel reinforcement.

This International Standard applies to steel embedded in atmospherically exposed, buried, immersed and tidal elements of buildings or structures.

NOTE 1 Annex A gives guidance on the principles of cathodic protection and its application to steel in concrete.

NOTE 2 This International Standard, whilst not specifically intended to address cathodic protection of steel in any electrolyte except concrete, in early 20th century steel-framed masonry, brick and terracotta clad buildings. In such applications, additional considerations specific to these structures are required in respect of design, materials and installation of cathodic protection; however, the requirements of this International Standard may be applied to these systems.

Document History

August 1, 2022
Cathodic protection of steel in concrete (ISO 12696:2022)
A description is not available for this item.
March 1, 2021
Cathodic protection of steel in concrete (ISO/DIS 12696:2021); German and English version prEN ISO 12696:2021
A description is not available for this item.
May 1, 2017
Cathodic protection of steel in concrete (ISO 12696:2016)
This document specifies performance requirements for cathodic protection of steel in cement-based concrete, in both new and existing structures. It covers building and civil engineering structures,...
July 1, 2016
Cathodic protection of steel in concrete (ISO/FDIS 12696:2016); German and English version FprEN ISO 12696:2016
A description is not available for this item.
DIN EN ISO 12696
May 1, 2012
Cathodic protection of steel in concrete (ISO 12696:2012)
This International Standard specifies performance requirements for cathodic protection of steel in cement-based concrete, in both new and existing structures. It covers building and civil engineering...

References

Advertisement