DS/EN 60874-17

Connectors for optical fibres and cables - Part 17: Sectional specification for fibre optic connector - Type F-05 (friction lock)

inactive, Most Current
Organization: DS
Publication Date: 6 November 1997
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This sectional specification is part of the relevant specification for type F-05 connectors. The specification, along with the appropriate blank detail specification, defines the requirements and the quality assesment procedures for the subfamily. Type F-05 is a rectangular simplex optical fibre connector consisting of 2,50 mm cylindrical ferrules and a push/pull coupling mechanism

Document History

DS/EN 60874-17
November 6, 1997
Connectors for optical fibres and cables - Part 17: Sectional specification for fibre optic connector - Type F-05 (friction lock)
This sectional specification is part of the relevant specification for type F-05 connectors. The specification, along with the appropriate blank detail specification, defines the requirements and the...
Advertisement