BSI - PREN 50407-2
Multi-pair cables used in high bite rate digital access telecommunication networks - Part 2: Indoor multi-pair/quad cables for installation in Multi Dwelling Units shaft supporting universal services, xDSL and applications up to 100 MBits over IP
| Organization: | BSI |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This European Standard defines indoor multi-pair/quad cables for installation in Multi Dwelling units shaft supporting universal services, xDSL and applications up to 100 MBits over IP, their relative definitions and requirements.
NOTE Higher bit rate applications need cables specified in a relevant part of EN 50406 or EN 50288 series.
It covers cables, with an overall screen, with performances up to 100 MHz, to be used in indoor networks intended to connect the broadband outside plant to the individual customer dwelling with a maximum recommended length of connection of 100 m.
The electrical, environmental, mechanical and transmission performance characteristics of the cables, related to their reference test methods, are detailed.
Document History