SNV - SN EN ISO 11681-1

Machinery for forestry - Portable chain-saw safety requirements and testing - Part 1: Chain-saws for forest service

inactive
Organization: SNV
Publication Date: 1 March 2012
Status: inactive
Page Count: 34
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11681 gives safety requirements and measures for their verification for the design and construction of portable, combustion-engine, hand-held chain-saws, intended to be used for forest work by only one operator, by persons with the right hand on the rear handle and left hand on the front handle having read and understood the safety requirements provided in the instruction handbook and using the appropriate personal protective equipment (PPE). Methods for the elimination or reduction of hazards arising from the use of these machines and the type of information on safe working practices to be provided by the manufacturer are specified.

This part of ISO 11681 deals with all significant hazards, hazardous situations and hazardous events, with the exception of kickback and balance for machines with an engine displacement of more than 80 cm3, relevant to these machines when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

NOTE See Annex A for a list of significant hazards.

This part of ISO 11681 is applicable to chain-saws manufactured after its date of publication.

Document History

May 1, 2022
Machinery for forestry - Portable chain-saw safety requirements and testing - Part 1: Chain-saws for forest service
This document specifies safety requirements and measures for verification for the design, construction, transporting and commissioning of portable, combustion-engine, hand-held chain-saws. The...
SN EN ISO 11681-1
March 1, 2012
Machinery for forestry - Portable chain-saw safety requirements and testing - Part 1: Chain-saws for forest service
This part of ISO 11681 gives safety requirements and measures for their verification for the design and construction of portable, combustion-engine, hand-held chain-saws, intended to be used for...
March 1, 2009
Machinery for forestry - Portable chain-saw safety requirements and testing - Part 1: Chain-saws for forest service
A description is not available for this item.

References

Advertisement